Picker Components Automotive Relays PC792E-1A-C2-12C-DN-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792E-1A-C2-12C-DN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA12.1242 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details