The PC792E series is an automotive plug-in/PCB mini ISO relay with a 50 A continuous carrying current, rated for 75 VDC switching voltage and 700 W maximum switching power. It features a SPST NO (1A) contact form, with a coil voltage of 24 VDC and power consumption of 1.6 W. The relay includes a sealed enclosure and a plastic bracket mounting option. It operates between -40°C and 125°C, with a dielectric strength of 750 Vrms between coil and contacts, and a maximum initial contact resistance of 50 mΩ. The contact material is AgSnO₂, and it supports 1 × 10⁵ electrical operations. Dimensions are 26.0 mm × 22.7 mm × 17.9 mm, with a weight of 35.0 g.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C1-24SN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |