Picker Components Picker PC792E-1A-C1-24S-DNX Mini ISO Relay, 24VDC, SPST, 25A, Sealed with Diode, Plastic Bracket PC792E-1A-C1-24S-DNX

Description
Not Certified for Ignition Protection Picker PC792E-1A-C1-24S-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 24VDC NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal diode included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker PC792E-1A-C1-24S-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 24VDC NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal diode included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1A-C1-24S-DNX Mini ISO Relay, 24VDC, SPST, 25A, Sealed with Diode, Plastic Bracket - 74870 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1A-C1-24S-DNX Mini ISO Relay, 24VDC, SPST, 25A, Sealed with Diode, Plastic Bracket
74870
Picker PC792E-1A-C1-24S-DNX Mini ISO Relay, 24VDC, SPST, 25A, Sealed with Diode, Plastic Bracket 74870
Not Certified for Ignition Protection Picker PC792E-1A-C1-24S-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 24VDC NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal diode included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1A-C1-24S-DNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPST (1A)
  • Voltage Rating: 24VDC
  • NO Current Rating: 25A
  • NC Current Rating: 20A
  • Terminal Type: (5) 1/4" Blades
  • Nickel plated terminals
  • Sealed case enclosure
  • Internal diode included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site
Picker PC792E-1A-C1-24S-DN-X Mini ISO Relay, 24V, SPST, 25A, Sealed with Diode, Plastic Bracket - 75870 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1A-C1-24S-DN-X Mini ISO Relay, 24V, SPST, 25A, Sealed with Diode, Plastic Bracket
75870
Picker PC792E-1A-C1-24S-DN-X Mini ISO Relay, 24V, SPST, 25A, Sealed with Diode, Plastic Bracket 75870
Picker PC792E-1A-C1-24S-DN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Terminal Type: (4) 1/4" blades Nickel-plated terminals Sealed case enclosure Internal diode included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
  • Picker PC792E-1A-C1-24S-DN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A)
  • Voltage Rating: 24VDC
  • Terminal Type: (4) 1/4" blades
  • Nickel-plated terminals
  • Sealed case enclosure
  • Internal diode included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 74870 75870
Product Name Picker PC792E-1A-C1-24S-DNX Mini ISO Relay, 24VDC, SPST, 25A, Sealed with Diode, Plastic Bracket Picker PC792E-1A-C1-24S-DN-X Mini ISO Relay, 24V, SPST, 25A, Sealed with Diode, Plastic Bracket
Mounting Panel;

Panel Mount

Panel;

Panel Mount

Unlock Full Specs
to access all available technical data

Similar Products

20A-25A Miniature Power Relay - CHF/CHFN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - 1-1393115-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers