The PC792E is an automotive plug-in or PCB mini ISO relay with a contact form of SPST NO (1A), designed for switching resistive loads up to 50 A at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a coil power of 1.6 W. This variant features a plastic bracket mounting (C1), a 24 VDC coil, a dust cover enclosure (N), and is RoHS compliant (X). The relay measures 26.0 mm × 26.0 mm × 17.9 mm, weighs 35.0 g, and operates from -40°C to 125°C. Contact material is AgSnO₂, with a maximum initial contact resistance of 50 mΩ, mechanical life of 1 × 10⁷ operations, and electrical life of 1 × 10⁵ operations. Dielectric strength is 500 Vrms between contacts and 750 Vrms between coil and contacts. Solderability meets 260°C for 5 seconds.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C1-24CN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |