Picker Components Picker PC792E-1A-C1-24C-RN-X Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor PC792E-1A-C1-24C-RNX

Description
Picker PC792E-1A-C1-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Terminal Type: (4) 1/4" blades Nickel-plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Request a Quote Datasheet
Description
Picker PC792E-1A-C1-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Terminal Type: (4) 1/4" blades Nickel-plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1A-C1-24C-RN-X Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor - 75869 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1A-C1-24C-RN-X Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor
75869
Picker PC792E-1A-C1-24C-RN-X Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor 75869
Picker PC792E-1A-C1-24C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Terminal Type: (4) 1/4" blades Nickel-plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
  • Picker PC792E-1A-C1-24C-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A)
  • Voltage Rating: 24VDC
  • Terminal Type: (4) 1/4" blades
  • Nickel-plated terminals
  • Sealed case enclosure
  • Internal resistor included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Supplier's Site Datasheet
Picker PC792E-1A-C1-24C-RNX Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor - 74869 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1A-C1-24C-RNX Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor
74869
Picker PC792E-1A-C1-24C-RNX Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor 74869
Not Certified for Ignition Protection Picker PC792E-1A-C1-24C-RNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 24V NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (5) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1A-C1-24C-RNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPST (1A)
  • Voltage Rating: 24V
  • NO Current Rating: 25A
  • NC Current Rating: 20A
  • Terminal Type: (5) 1/4" Blades
  • Nickel plated terminals
  • Sealed case enclosure
  • Internal resistor included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75869 74869
Product Name Picker PC792E-1A-C1-24C-RN-X Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor Picker PC792E-1A-C1-24C-RNX Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor
Mounting Bracket (Flange) Mount;

Bracket Mount

Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

35A-60A Miniature Solar Relay - CHS01-H Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Signal Relays - 1-1393808-7 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers