Picker Components Picker PC792E-1A-C1-24C-DNX Mini ISO Relay, 24VDC, SPST, 25A, Dust Cover with Diode PC792E-1A-C1-24C-DNX

Description
Not Certified for Ignition Protection Picker PC792E-1A-C1-24C-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 24VDC NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (4) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Request a Quote
Description
Not Certified for Ignition Protection Picker PC792E-1A-C1-24C-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 24VDC NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (4) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1A-C1-24C-DNX Mini ISO Relay, 24VDC, SPST, 25A, Dust Cover with Diode - 74868 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1A-C1-24C-DNX Mini ISO Relay, 24VDC, SPST, 25A, Dust Cover with Diode
74868
Picker PC792E-1A-C1-24C-DNX Mini ISO Relay, 24VDC, SPST, 25A, Dust Cover with Diode 74868
Not Certified for Ignition Protection Picker PC792E-1A-C1-24C-DNX Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 24VDC NO Current Rating: 25A NC Current Rating: 20A Terminal Type: (4) 1/4" Blades Nickel plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846

Not Certified for Ignition Protection

  • Picker PC792E-1A-C1-24C-DNX Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPST (1A)
  • Voltage Rating: 24VDC
  • NO Current Rating: 25A
  • NC Current Rating: 20A
  • Terminal Type: (4) 1/4" Blades
  • Nickel plated terminals
  • Sealed case enclosure
  • Internal resistor included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74868
Product Name Picker PC792E-1A-C1-24C-DNX Mini ISO Relay, 24VDC, SPST, 25A, Dust Cover with Diode
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 221086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 288-380 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers