The PC792E series is an automotive plug-in or PCB mini ISO relay with a 50 A continuous current rating, SPST NO contact form, and 75 VDC maximum switching voltage. It is available in a plastic bracket mounting style (C1), with a 24 VDC coil, diode suppression, and tin-plated terminals. The relay operates within a temperature range of -40°C to 125°C, has a coil power consumption of 1.6 W, and uses AgSnO₂ contact material. Physical dimensions are 26.0 mm × 22.7 mm × 17.9 mm, with a weight of 35.0 g. The unit is sealed and RoHS compliant, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated load.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C1-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |