The PC792E series is an automotive plug-in or PCB mini ISO relay featuring a 50 A continuous current rating, SPST NO contact form, and a 75 VDC maximum switching voltage. It is available with a plastic bracket mounting option, 12 VDC coil voltage, and a 680 Ω resistor across the coil. The relay has a sealed enclosure, solderable PCB terminals with tin plating, and operates from -40°C to 125°C. Its contact material is AgSnO2, coil power is 1.6 W, and it supports 1 × 10⁵ electrical operations. Physical dimensions are 26.0 mm × 22.7 mm × 17.9 mm.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C1-12S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |