Picker Components Automotive Relays PC792E-1A-C-24CN-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792E is an automotive relay designed for switching high-current loads up to 50 A at 75 VDC, available in SPST NO (1A) or SPDT (1C) contact forms. It supports plug-in mounting with quick-connect terminals and is sealed for environmental protection. The relay has a 1.6 W coil consuming 24 VDC, with a pick-up voltage of 15.6 VDC and release voltage of 2.4 VDC. Contact resistance is 50 mΩ max, with AgSnO2 contacts. It operates between -40°C and 125°C, withstands 500 Vrms dielectric strength between coil and contacts, and is RoHS compliant. The mechanical life is 10^7 operations, and electrical life is 10^5 operations at rated load. Dimensions are 26 mm x 22.7 mm x 17.9 mm.

Datasheet Summary
Powered by GS/AI

The PC792E is an automotive relay designed for switching high-current loads up to 50 A at 75 VDC, available in SPST NO (1A) or SPDT (1C) contact forms. It supports plug-in mounting with quick-connect terminals and is sealed for environmental protection. The relay has a 1.6 W coil consuming 24 VDC, with a pick-up voltage of 15.6 VDC and release voltage of 2.4 VDC. Contact resistance is 50 mΩ max, with AgSnO2 contacts. It operates between -40°C and 125°C, withstands 500 Vrms dielectric strength between coil and contacts, and is RoHS compliant. The mechanical life is 10^7 operations, and electrical life is 10^5 operations at rated load. Dimensions are 26 mm x 22.7 mm x 17.9 mm.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792E-1A-C-24CN-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792E-1A-C-24CN-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Safety Relays - 56.O 70.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details