Picker Components Picker PC792E-1A-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed with Resistor PC792E-1A-C-24C-RN-X

Description
Not Certified for Ignition Protection Picker PC792E-1A-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed with Resistor Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 12V NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (4) 1/4" Blades Nickel plated terminals Internal resistor included Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker PC792E-1A-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed with Resistor Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 12V NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (4) 1/4" Blades Nickel plated terminals Internal resistor included Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792E-1A-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed with Resistor - 74865 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1A-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed with Resistor
74865
Picker PC792E-1A-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed with Resistor 74865
Not Certified for Ignition Protection Picker PC792E-1A-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed with Resistor Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPDT (1C) Voltage Rating: 12V NO Current Rating: 50A NC Current Rating: 40A Terminal Type: (4) 1/4" Blades Nickel plated terminals Internal resistor included Sealed case enclosure Contact switching capacity up to 150A Lead free and RoHS compliant

Not Certified for Ignition Protection

  • Picker PC792E-1A-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed with Resistor
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12V
  • NO Current Rating: 50A
  • NC Current Rating: 40A
  • Terminal Type: (4) 1/4" Blades
  • Nickel plated terminals
  • Internal resistor included
  • Sealed case enclosure
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
Supplier's Site
Picker PC792E-1A-C-24C-RN-X Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor - 75865 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792E-1A-C-24C-RN-X Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor
75865
Picker PC792E-1A-C-24C-RN-X Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor 75865
Picker PC792E-1A-C-24C-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Nickel-plated terminals Dust cover included Internal resistor included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846 Terminal Type: (4) 1/4" Blades
  • Picker PC792E-1A-C-24C-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A)
  • Voltage Rating: 24VDC
  • Nickel-plated terminals
  • Dust cover included
  • Internal resistor included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
  • Terminal Type: (4) 1/4" Blades
Supplier's Site Datasheet
Automotive Relays 2500-PC792E-1A-C-24C-RN-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 74865 75865 2500-PC792E-1A-C-24C-RN-X
Product Name Picker PC792E-1A-C-12S-RN-X Mini ISO Relay, 12V, SPDT, 50A, Sealed with Resistor Picker PC792E-1A-C-24C-RN-X Mini ISO Relay, 24V, SPST, 25A, Dust Cover with Resistor Automotive Relays
Mounting Panel;

Panel Mount

Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Single Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 125 F (-40 to 51.67 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Socket without relay - 788-109 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details