The PC792E is an automotive relay with SPST NO (1A) contact form, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and power consumption of 1.6 W. It features a reverse diode for coil suppression, is available with plug-in terminal mounting, and operates from -40°C to 125°C. The device has a dielectric strength of 750 Vrms between coil and contacts and a mechanical life of 10^7 operations. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm with 8.4 mm pin spacing for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |