The PC792E is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST NO, rated for 50 A continuous current at 14 VDC resistive load and a maximum switching voltage of 75 VDC. It has a coil voltage of 12 VDC, consuming 1.6 W, with a pick-up voltage of 7.8 VDC and a release voltage of 1.2 VDC. Operate and release times are both ≤10 ms. The relay features a dust cover enclosure, AgSnO2 contact material, and operates from -40°C to 125°C. It measures 26.00 mm × 26.00 mm × 17.90 mm with quick-connect terminals and weighs 35.0 g. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |