The PC792E is an automotive plug-in or PCB-mounted mini ISO relay with a contact form of 1A SPST NO, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and power consumption of 1.6 W. It features a resistor parallel to the coil for 12 VDC operation, sealed enclosure, and tin-plated terminals. The relay has a maximum contact resistance of 50 mΩ and operates from -40°C to 125°C. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm. It meets RoHS compliance and has a mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations. The coil picks up at 7.8 VDC and releases at 1.2 VDC, with operate and release times not exceeding 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C-12C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |