The PC792E is an automotive plug-in or PCB mini ISO relay with a SPST NO (1A) contact form, rated for 50 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 700 W. It features a reverse diode (1N4005) for coil transient suppression, a 12 VDC coil with 1.6 W power consumption, and a plug-in mounting style with quick-connect terminals. The relay has an operating temperature range of -40°C to 125°C, an initial contact resistance of 50 mΩ max, and is constructed with AgSnO2 contact material. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm with a weight of 35.0 g. It meets shock resistance of 294 m/s² for 11 ms and vibration resistance of 10 mm double amplitude from 10 to 22.3 Hz. Solderability is rated at 260°C for 5 s ± 0.5 s.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792E-1A-C-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |