The PC792C series is a 50 amp continuous carrying current automotive relay with a 1U contact form (2 x SPST-NO) and PCB pin termination. It features a dust cover, reverse diode, and operates at 24 VDC with a coil power of 2.6 W. The relay has a switching capacity of 75 VDC and a maximum switching current of 25 A per contact. It meets UL-94-V0 flammability standards and is RoHS compliant. Operating temperature ranges from -40°C to 125°C, with a weight of 46 grams or 48 grams with a metal bracket. The relay is compatible with socket SC792 and supports automated assembly.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1U-P-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |