The PC792C-1U-P-24C-D-X is a 2-form A automotive relay with PCB pins, a 24VDC coil, and a reverse diode for coil suppression. It has a continuous current rating of 25 A at 25°C and 12.5 A at 85°C per contact, with a maximum switching capacity of 75 VDC and 1,120 W. The relay operates within a temperature range of -40°C to 125°C and features AgSnO2 contacts. It meets UL-94-V0 flammability standards and is RoHS compliant. The case style is designed for PCB mounting with terminal strength of 4 N. The relay has an operate time of 7 ms and a release time of 2 ms. Weight is 46 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1U-P-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |