Picker Components Automotive Relays PC792C-1U-C2-24CN-X

Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792C is an automotive plug-in relay with a 2 Form A (1U) contact configuration, featuring two isolated normally open contacts. It has a metal bracket case style (C2), a 24 VDC coil, tin-plated terminals, and a dust cover enclosure. The relay supports a continuous current of 25 A per contact at 25°C and 12.5 A per contact at 85°C, with a maximum switching voltage of 75 VDC and switching power up to 1,120 W. The coil power is 2.3 W, and the operating temperature ranges from -40°C to 125°C. The contact material is AgSnO₂, and it meets UL-94-V0 flammability standards and FMVSS 302. The part is RoHS compliant and weighs 48 grams with the metal bracket.

Datasheet Summary
Powered by GS/AI

The PC792C is an automotive plug-in relay with a 2 Form A (1U) contact configuration, featuring two isolated normally open contacts. It has a metal bracket case style (C2), a 24 VDC coil, tin-plated terminals, and a dust cover enclosure. The relay supports a continuous current of 25 A per contact at 25°C and 12.5 A per contact at 85°C, with a maximum switching voltage of 75 VDC and switching power up to 1,120 W. The coil power is 2.3 W, and the operating temperature ranges from -40°C to 125°C. The contact material is AgSnO₂, and it meets UL-94-V0 flammability standards and FMVSS 302. The part is RoHS compliant and weighs 48 grams with the metal bracket.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792C-1U-C2-24CN-X
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792C-1U-C2-24CN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount; Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170605019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Safety Relays - 56.OA22.1233 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details