Picker Components Automotive Relays PC792C-1U-C2-24C-RN-X

Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792C series is an automotive plug-in or PCB relay with a 1U contact form, providing two isolated normally open contacts. This variant features a 24V DC coil with a parallel resistor, a metal bracket case, tin-plated terminals, and RoHS compliance. It supports a continuous carrying current of 25 A per contact at 85°C and a maximum switching current of 75 A for make and 25 A for break at 14 VDC. The operating temperature range is -40°C to 125°C, with a coil power consumption of 2.6 W. The relay meets UL-94-V0 flammability rating and FMVSS 302 standards, weighs 48 grams with the metal bracket, and is compatible with the SC792 socket. Internal resistor values are specified for 24V coils at 2,700 ohms.

Datasheet Summary
Powered by GS/AI

The PC792C series is an automotive plug-in or PCB relay with a 1U contact form, providing two isolated normally open contacts. This variant features a 24V DC coil with a parallel resistor, a metal bracket case, tin-plated terminals, and RoHS compliance. It supports a continuous carrying current of 25 A per contact at 85°C and a maximum switching current of 75 A for make and 25 A for break at 14 VDC. The operating temperature range is -40°C to 125°C, with a coil power consumption of 2.6 W. The relay meets UL-94-V0 flammability rating and FMVSS 302 standards, weighs 48 grams with the metal bracket, and is compatible with the SC792 socket. Internal resistor values are specified for 24V coils at 2,700 ohms.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792C-1U-C2-24C-RN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount; Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 119809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - 5492.2 - Powell Electronics, Inc.
Altech Corp.
View Details
3 suppliers
Basic relay - 788-175 - WAGO
Specs
Mounting Pluggable module
View Details