The PC792C series is an automotive plug-in or PCB relay with a 1U contact form, providing two isolated normally open contacts. It features a metal bracket case style, 12VDC coil voltage, tin-plated terminals, and a dust cover enclosure. The relay supports up to 50A continuous current per contact at 25°C, with a maximum switching voltage of 75VDC and switching power of 1,120W. Contact material is AgSnO2, and it operates from -40°C to 125°C with a coil power of 1.8W. The device is RoHS compliant, meets UL-94-V0 flammability requirements, and is compatible with socket SC792. It weighs 48 grams with the metal bracket.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 12VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1U-C2-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |