The PC792C is an automotive relay with a 1 Form U contact configuration, featuring two isolated normally open contacts, each rated for 25 A continuous current at 85°C and switching capacity up to 75 VDC. It has a metal bracket mounting style, a 12 VDC coil with a parallel resistor (2,700 Ω), tin-plated terminals, and a dust cover enclosure. The relay operates from -40°C to 125°C, has a coil power consumption of 2.3 W, and meets RoHS compliance and UL-94-V0 flammability standards. Its contact material is AgSnO₂, and it is compatible with socket SC792. The overall weight is 48 grams with the metal bracket.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 12VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1U-C2-12C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |