The PC792C series is an automotive plug-in or PCB relay with a 1U contact form, providing two isolated normally open contacts. This variant features a 12VDC coil with a reverse diode, plastic bracket mounting, tin-plated terminals, and a dust cover enclosure. It supports a continuous current of 25 A per contact at 85°C and a switching capacity of up to 75 A for make and 25 A for break at 14 VDC. The relay operates from -40°C to 125°C, complies with RoHS, and meets UL-94-V0 flammability and FMVSS 302 standards. The case measures 46 grams without a metal bracket. Coil power is 2.0 W with the reverse diode.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 12VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1U-C1-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |