The PC792C is an automotive plug-in or PCB relay with a 1U contact form, providing two isolated normally open contacts. It supports a 24VDC coil with an internal resistor for reduced power consumption and features a dust cover enclosure with tin-plated terminals. The relay accepts a continuous current of 25A per contact at 25°C and up to 12.5A per contact at 85°C, with a maximum switching voltage of 75VDC. It meets UL-94-V0 flammability standards and is RoHS compliant. The operating temperature range is -40°C to 125°C, with a weight of 46 grams. The package style is plug-in, compatible with socket SC792.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1U-C-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |