The PC792C series is an automotive plug-in or PCB relay with a 1U contact form, providing two isolated normally open contacts. It supports a continuous current of 25 A at 85°C per contact, with a maximum switching capacity of 75 VDC and 1,120 W. The relay features a dust cover enclosure, tin-plated terminals, and a 12 VDC coil with 680 Ω resistance and 2.0 W power consumption when used with a parallel resistor. Operating temperature ranges from -40°C to 125°C, and it meets UL-94-V0 flammability and FMVSS 302 standards. The package weight is 46 grams, or 48 grams with a metal bracket. It is RoHS compliant and compatible with socket SC792.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1U-C-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |