The PC792C is an automotive plug-in relay with a 1U contact form, providing two isolated normally open contacts, each rated for 50 A continuous current at 25°C and 25 A at 85°C, with a maximum switching voltage of 75 VDC and switching capacity up to 150 A for 3 seconds. It operates on a 12 VDC coil with a reverse diode for suppression, has a dust cover enclosure, tin-plated terminals, and meets RoHS standards. The relay measures 46 grams with a plastic case, operates from -40°C to 125°C, and is compatible with SOCKET SC792. Its coil power is 2.0 W with the reverse diode option, and it has an operate time of 7 ms and release time of 2 ms. The contacts feature AgSnO2 material and comply with UL-94-V0 and FMVSS 302 flammability standards.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: 2x SPST NO (2 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1U-C-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |