Picker Components Automotive Relays PC792C-1C-P-24C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792C series is an automotive plug-in and PCB relay with a 50 A continuous current rating, designed for switching loads up to 150 A at 75 VDC. The PC792C-1C-P-24C-X variant features a 1 Form C (SPDT) contact configuration, 24 VDC coil voltage, and PC pins for termination. It operates from -40°C to 125°C, has a coil power consumption of 2.6 W, and meets RoHS compliance with tin-plated terminals. The relay uses AgSnO2 contacts, has an operate time of 7 ms, and a release time of 2 ms. It is compatible with the SC792 socket and weighs 48 grams with a metal bracket. The part meets UL-94-V0 flammability standards and FMVSS 302.

Datasheet Summary
Powered by GS/AI

The PC792C series is an automotive plug-in and PCB relay with a 50 A continuous current rating, designed for switching loads up to 150 A at 75 VDC. The PC792C-1C-P-24C-X variant features a 1 Form C (SPDT) contact configuration, 24 VDC coil voltage, and PC pins for termination. It operates from -40°C to 125°C, has a coil power consumption of 2.6 W, and meets RoHS compliance with tin-plated terminals. The relay uses AgSnO2 contacts, has an operate time of 7 ms, and a release time of 2 ms. It is compatible with the SC792 socket and weighs 48 grams with a metal bracket. The part meets UL-94-V0 flammability standards and FMVSS 302.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792C-1C-P-24C-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792C-1C-P-24C-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 30.22 - Subminiature DIL relay 2A - 302290060020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details