Picker Components Automotive Relays PC792C-1C-P-12C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792C series is an automotive plug-in and PCB relay designed for high-current switching applications, with a continuous current rating of 50 amps at 25°C and a contact switching capacity up to 150 amps. The PC792C-1C-P-12C-X variant features a SPDT (1 Form C) contact configuration, PCB pin termination, and a 12VDC coil. It operates within a temperature range of -40°C to 125°C and meets RoHS compliance with tin-plated terminals and a dust cover enclosure. The relay supports a maximum switching voltage of 75 VDC, has an operate time of 7 ms, and a release time of 2 ms. Contact material is AgSnO2, and insulation resistance is 100 MΩ min at 500 VDC. The case style and terminal type are defined by the part suffix, and the design supports automated assembly with a weight of 46 grams. Flammability rating is UL-94-V0, and it complies with FMVSS 302.

Datasheet Summary
Powered by GS/AI

The PC792C series is an automotive plug-in and PCB relay designed for high-current switching applications, with a continuous current rating of 50 amps at 25°C and a contact switching capacity up to 150 amps. The PC792C-1C-P-12C-X variant features a SPDT (1 Form C) contact configuration, PCB pin termination, and a 12VDC coil. It operates within a temperature range of -40°C to 125°C and meets RoHS compliance with tin-plated terminals and a dust cover enclosure. The relay supports a maximum switching voltage of 75 VDC, has an operate time of 7 ms, and a release time of 2 ms. Contact material is AgSnO2, and insulation resistance is 100 MΩ min at 500 VDC. The case style and terminal type are defined by the part suffix, and the design supports automated assembly with a weight of 46 grams. Flammability rating is UL-94-V0, and it complies with FMVSS 302.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792C-1C-P-12C-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792C-1C-P-12C-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-C1-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170484310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details