The PC792C is an automotive plug-in relay with a 1 Form C (SPDT) contact configuration, designed for switching loads up to 150 A in short bursts and carrying 50 A continuously at 25°C. It features a metal bracket case style, a 24 VDC coil with an integrated resistor, tin-plated terminals, and a dust cover enclosure. The relay operates between -40°C and 125°C, meets UL-94-V0 flammability standards, and complies with RoHS. It is compatible with socket SC792 and has a contact rating of 50 A at 14 VDC for normally open configurations, with 75 VDC maximum switching voltage and AgSnO2 contact material. The coil consumes 2.3 W and has a resistance of 2,700 ohms ±10%. Mechanical life is rated at 10^7 operations, electrical life at 10^5 operations.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1C-C2-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |