Picker Components Automotive Relays PC792C-1C-C2-12CN-X

Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792C-1C-C2-12CN-X is an automotive relay with a 1 Form C (SPDT) contact configuration, 12VDC coil voltage, and a metal bracket mounting style. It supports a continuous carrying current of 50 amps at 25°C and 40 amps at 85°C, with a maximum switching current of 40 amps at 28 VDC. The relay features AgSnO2 contacts, operates within a temperature range of -40°C to 125°C, and meets UL-94-V0 flammability and FMVSS 302 standards. It is RoHS compliant and includes a dust cover enclosure. The coil power is rated at 1.8 watts, and terminal plating is tin. The physical weight is 48 grams with the metal bracket.

Datasheet Summary
Powered by GS/AI

The PC792C-1C-C2-12CN-X is an automotive relay with a 1 Form C (SPDT) contact configuration, 12VDC coil voltage, and a metal bracket mounting style. It supports a continuous carrying current of 50 amps at 25°C and 40 amps at 85°C, with a maximum switching current of 40 amps at 28 VDC. The relay features AgSnO2 contacts, operates within a temperature range of -40°C to 125°C, and meets UL-94-V0 flammability and FMVSS 302 standards. It is RoHS compliant and includes a dust cover enclosure. The coil power is rated at 1.8 watts, and terminal plating is tin. The physical weight is 48 grams with the metal bracket.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792C-1C-C2-12CN-X
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792C-1C-C2-12CN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount; Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA02.0642S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers