The PC792C is an automotive plug-in relay with a 1 Form C (SPDT) contact configuration, rated for 50 A continuous current at 25°C and 40 A switching current at 28 VDC. It features a metal bracket mounting style, a 12 VDC coil with 2.3 W power consumption, and includes a reverse diode for coil suppression. The relay has a dust cover enclosure, tin-plated terminals, and meets RoHS compliance. Operating temperature ranges from -40°C to 125°C, with a dielectric strength of 500 V RMS for 1 minute between contacts and coil. Contact material is AgSnO₂, and it supports a maximum switching voltage of 75 VDC. The relay is compatible with socket SC792 and meets UL-94-V0 flammability standards.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1C-C2-12C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |