The PC792C is an automotive plug-in relay with a plastic bracket, designed for switching applications up to 50 A continuous current at 25°C and compatible with socket SC792. It features a 1 Form C (SPDT) contact configuration, with a maximum switching voltage of 75 VDC and contact material of AgSnO2. The relay operates at 24 VDC coil voltage, consumes 2.3 W of power, and includes a resistor for coil suppression. It meets UL-94-V0 flammability standards and RoHS compliance, with an operating temperature range of -40°C to 125°C. The case weighs 48 grams with the metal bracket, but plastic bracket variants are lighter. Terminal plating is tin, and it supports automated assembly.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1C-C1-24CN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |