Picker Components Picker PC792C-1C-C1-24C-N-X 25A Mini ISO Relay, 24VDC, SPDT, Ignition Protected PC792C-1C-C1-24C-N-X

Description
Picker Components PC792C-1C-C1-24C-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Nickel-plated terminals Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846 Suggested Connectors: 75280, 75281
Request a Quote Datasheet
Description
Picker Components PC792C-1C-C1-24C-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Nickel-plated terminals Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846 Suggested Connectors: 75280, 75281
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792C-1C-C1-24C-N-X 25A Mini ISO Relay, 24VDC, SPDT, Ignition Protected - 75641 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792C-1C-C1-24C-N-X 25A Mini ISO Relay, 24VDC, SPDT, Ignition Protected
75641
Picker PC792C-1C-C1-24C-N-X 25A Mini ISO Relay, 24VDC, SPDT, Ignition Protected 75641
Picker Components PC792C-1C-C1-24C-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Nickel-plated terminals Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846 Suggested Connectors: 75280, 75281
  • Picker Components PC792C-1C-C1-24C-N-X Mini ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 24VDC
  • Nickel-plated terminals
  • Dust cover included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
  • Suggested Connectors: 75280, 75281
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75641
Product Name Picker PC792C-1C-C1-24C-N-X 25A Mini ISO Relay, 24VDC, SPDT, Ignition Protected
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - 1-1393092-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.1211 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details