PICKER COMPONENTS
PC792C-1C-C1-12C-DNX -- PICKER PC792C-1C-C1-12C-DNX5 50A MINI ISO RELAY, 12VDC, SPDT, BRACKET
Picker Components
Picker PC792C-1C-C1-12C-DNX5 50A Mini ISO Relay, 12VDC, SPDT, Bracket
PC792C-1C-C1-12C-DNX
Description
Picker PC792C-1C-C1-12C-DNX
5 50A Mini ISO Relay
Category: Mechanical Relays amp; Connectors
Manufacturer: Picker Components
Diode
Plastic bracket
Lead and RoHS compliant
Suggested Connectors: 75280, 75281
Request a Quote
Email Supplier
Datasheet
Description
Picker PC792C-1C-C1-12C-DNX
5 50A Mini ISO Relay
Category: Mechanical Relays amp; Connectors
Manufacturer: Picker Components
Diode
Plastic bracket
Lead and RoHS compliant
Suggested Connectors: 75280, 75281
Request a Quote
Email Supplier
Datasheet
Suppliers
Picker PC792C-1C-C1-12C-DNX5 50A Mini ISO Relay, 12VDC, SPDT, Bracket
75622
Picker PC792C-1C-C1-12C-DNX
5 50A Mini ISO Relay
Category: Mechanical Relays amp; Connectors
Manufacturer: Picker Components
Diode
Plastic bracket
Lead and RoHS compliant
Suggested Connectors: 75280, 75281
- Picker PC792C-1C-C1-12C-DNX5 50A Mini ISO Relay
- Category: Mechanical Relays amp; Connectors
- Manufacturer: Picker Components
- Diode
- Plastic bracket
- Lead and RoHS compliant
- Suggested Connectors: 75280, 75281
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electromechanical Relays |
|
Product Number
|
75622 |
|
Product Name
|
Picker PC792C-1C-C1-12C-DNX5 50A Mini ISO Relay, 12VDC, SPDT, Bracket |
|
Mounting
|
Panel; Panel Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Relay Type
Automotive; High Voltage Relay
View Details
Mounting
Socket or Plug-in Style
NO
1
NC
1
View Details
3 suppliers
Mounting
PCBoard; Pcb mount
Poles
Double Pole (DP)
Throw
Double Throw
View Details