Picker Components Automotive Relays PC792C-1C-C1-12C-D1N-X

Description
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792C is an automotive plug-in relay with a 1 Form C (SPDT) contact configuration, designed for switching applications up to 150 A transient and 50 A continuous at 25°C. It features a plastic bracket mounting style, a 12VDC coil with a reverse diode, and tin-plated terminals. The relay supports a maximum switching voltage of 75 VDC, maintains 40 A continuous current at 85°C, and operates from -40°C to 125°C. It meets UL-94-V0 flammability standards and is RoHS compliant. The case dimensions and weight are not explicitly stated for this variant, but the standard PC792C weighs 48 grams with a metal bracket; weight without the bracket is 46 grams. The relay is compatible with socket SC792.

Datasheet Summary
Powered by GS/AI

The PC792C is an automotive plug-in relay with a 1 Form C (SPDT) contact configuration, designed for switching applications up to 150 A transient and 50 A continuous at 25°C. It features a plastic bracket mounting style, a 12VDC coil with a reverse diode, and tin-plated terminals. The relay supports a maximum switching voltage of 75 VDC, maintains 40 A continuous current at 85°C, and operates from -40°C to 125°C. It meets UL-94-V0 flammability standards and is RoHS compliant. The case dimensions and weight are not explicitly stated for this variant, but the standard PC792C weighs 48 grams with a metal bracket; weight without the bracket is 46 grams. The relay is compatible with socket SC792.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792C-1C-C1-12C-D1N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount; Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details