Picker Components Picker Mini ISO Relay, 24V, SPDT, PC792C-1C-C-24C-N-X, Ignition Protected PC792C-1C-C-24C-N-X

Description
Picker Components PC792C-1C-C-24C-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Nickel-plated terminals Dust cover included Contact switching capacity up to 100A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846 Suggested Connectors: 75280, 75281
Request a Quote Datasheet
Description
Picker Components PC792C-1C-C-24C-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Nickel-plated terminals Dust cover included Contact switching capacity up to 100A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846 Suggested Connectors: 75280, 75281
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker Mini ISO Relay, 24V, SPDT, PC792C-1C-C-24C-N-X, Ignition Protected - 75642 - Waytek, Inc.
Chanhassen, MN, United States
Picker Mini ISO Relay, 24V, SPDT, PC792C-1C-C-24C-N-X, Ignition Protected
75642
Picker Mini ISO Relay, 24V, SPDT, PC792C-1C-C-24C-N-X, Ignition Protected 75642
Picker Components PC792C-1C-C-24C-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 24VDC Nickel-plated terminals Dust cover included Contact switching capacity up to 100A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846 Suggested Connectors: 75280, 75281
  • Picker Components PC792C-1C-C-24C-N-X Mini ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 24VDC
  • Nickel-plated terminals
  • Dust cover included
  • Contact switching capacity up to 100A
  • Lead free and RoHS compliant
  • Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
  • Suggested Connectors: 75280, 75281
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75642
Product Name Picker Mini ISO Relay, 24V, SPDT, PC792C-1C-C-24C-N-X, Ignition Protected
Mounting Panel;

Panel Mount

Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861816 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Safety Relays - 56.OA03.2453S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers