The PC792C is an automotive plug-in relay with a 1 Form C contact configuration, rated for 50 A continuous current at 25°C and 30 A at 85°C, with a maximum switching capacity of 150 A for 3 seconds at a 10% duty cycle. It operates at 24 VDC with a coil power of 2.6 W and includes a parallel resistor for suppression. The relay has a dust cover, tin-plated terminals, and fits socket SC792. Operating temperature ranges from -40°C to 125°C. Contact material is AgSnO2 with 100 MΩ max initial resistance. Operate time is 7 ms, release time is 2 ms. Insulation resistance is 100 MΩ min at 500 VDC; dielectric strength is 500 V RMS for 1 minute. It meets UL-94-V0 and FMVSS 302 standards. Weight is 46 grams without bracket, 48 grams with metal bracket. Rated for 10⁵ electrical and 10⁷ mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1C-C-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |