The PC792C series is an automotive plug-in or PCB relay with a 1 Form C (SPDT) contact configuration, rated for 50 A continuous current at 25°C and 40 A breaking current at 14 VDC. It supports up to 150 A switching current for short durations and has a maximum switching voltage of 75 VDC. The relay operates within a temperature range of -40°C to 125°C and features AgSnO2 contacts with a dust cover enclosure. The part includes a parallel resistor for coil suppression, tin-plated terminals, and meets RoHS compliance. It is compatible with socket SC792 and weighs 46 grams without a metal bracket. The coil voltage is 12 VDC with a power consumption of 2.3 W due to the resistor, and the case style is plug-in with a plastic bracket option.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1C-C-12C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |