The PC792C is an automotive plug-in and PCB mini ISO relay with a 50 A continuous current rating and switching capacity up to 150 A. It features a 24 VDC coil with a reverse diode, PCB pin termination, and a dust cover enclosure. The relay supports contact forms including 1A (SPST-NO), operates from -40°C to 125°C, and meets UL-94-V0 flammability standards. The case style for PCB pin mounting is specified, and the part is RoHS compliant. The maximum switching voltage is 75 VDC, with a contact material of AgSnO2. Power consumption for the 24 VDC coil is 2.6 W with a resistor, but this variant uses a reverse diode, resulting in 2.3 W dissipative loss. The relay is compatible with Socket SC792 and weighs 46 grams without a metal bracket.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-P-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |