The PC792C series is an automotive plug-in or PCB-mounted relay with a 50 A continuous current rating and a switching capacity up to 150 A at 14 VDC. It features AgSnO2 contacts, operates from -40°C to 125°C, and meets UL-94-V0 flammability and RoHS standards. The part number PC792C-1A-P-12C-D-X indicates a SPST-NO (1 Form A) contact form, PCB pin termination, 12 VDC coil voltage, and a reverse diode. It has a coil power consumption of 1.8 W, operates in 7 ms, and releases in 2 ms. The case style is PCB pins, and it is compatible with socket SC792.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-P-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |