The PC792C is an automotive plug-in relay with a metal bracket mounting style, designed for switching applications up to 150 amps transient and 50 amps continuous at 25°C. It features a 1 Form A contact configuration, a 24 VDC coil with an integrated resistor (2,700 ohms), and a dust cover enclosure. The relay supports a maximum switching voltage of 75 VDC, has a contact material of AgSnO2, and operates within a temperature range of -40°C to 125°C. It is RoHS compliant and meets UL-94-V0 flammability standards. The case dimensions and weight are not explicitly provided in usable format, but the relay fits socket SC792 and features tin-plated terminals.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C2-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |