The PC792C-1A-C1-24CN-X is a 24VDC automotive relay with a single pole normally open (1 Form A) contact, plastic bracket mounting, and tin-plated terminals. It supports a continuous current of 50 A at 25°C and 37.5 A at 85°C, with a maximum switching capacity of 150 A for 3 seconds at up to 10% duty cycle. The relay operates within a temperature range of -40°C to 125°C, features an AgSnO2 contact material, and includes a dust cover enclosure. The coil consumes 1.8 W of power and meets RoHS compliance and UL-94-V0 flammability standards. It is compatible with socket SC792 and weighs 48 grams with the metal bracket, though the plastic bracket variant is lighter. The part is fully automated assembly compatible and complies with FMVSS 302.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C1-24CN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |