The PC792C is an automotive plug-in relay with a plastic bracket, rated for 50 A continuous current at 25°C and 30 A at 85°C, with a maximum switching current of 150 A for 3 seconds at 10% duty cycle. It supports 24 VDC coil voltage and includes a parallel resistor. The relay has a SPST-NO (1 Form A) contact configuration, operates at -40°C to 125°C, and is RoHS compliant with tin-plated terminals and a dust cover. It meets UL-94-V0 flammability standards and FMVSS 302, weighs 48 grams, and is compatible with socket SC792.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C1-24C-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |