Automotive plug-in relay with a plastic bracket, 1 Form A contact, 24 VDC coil voltage, and a reverse diode for coil suppression. It has a continuous carrying current of 50 A at 25°C and 30 A at 85°C, with a maximum switching current of 50 A and 75 VDC switching voltage. The relay operates at -40°C to 125°C, features AgSnO2 contacts, and meets UL-94-V0 flammability and RoHS standards. It consumes 2.6 W at 24 VDC and weighs 48 grams with the metal bracket, though the plastic bracket version is 46 grams. Compatible with socket SC792 and designed for automated assembly.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C1-24C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |