The PC792C is an automotive plug-in relay with a plastic bracket, designed for switching applications up to 150 amps. It features a 24VDC coil with a reverse diode, a 1 Form A contact configuration, and a 50 amp continuous current rating at 25°C. The relay meets RoHS standards and has a dust cover enclosure. Its operating temperature range is -40°C to 125°C, with a terminal strength of 8 N and solderability at 260°C for 5 seconds. The contact material is AgSnO2, and coil power is 2.3 W. It weighs 48 grams and is compatible with socket SC792.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C1-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |