Picker Components Picker PC792C-1A-C1-12C-RN-X 50A Mini ISO Relay, 12VDC, SPST, Resistor PC792C-1A-C1-12C-RNX

Description
Picker Components PC792C-1A-C1-12C-RN- X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Suggested Connectors: 75280, 75281
Request a Quote Datasheet
Description
Picker Components PC792C-1A-C1-12C-RN- X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Suggested Connectors: 75280, 75281
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792C-1A-C1-12C-RN-X 50A Mini ISO Relay, 12VDC, SPST, Resistor - 75629 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792C-1A-C1-12C-RN-X 50A Mini ISO Relay, 12VDC, SPST, Resistor
75629
Picker PC792C-1A-C1-12C-RN-X 50A Mini ISO Relay, 12VDC, SPST, Resistor 75629
Picker Components PC792C-1A-C1-12C-RN- X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Suggested Connectors: 75280, 75281
  • Picker Components PC792C-1A-C1-12C-RN-X Mini ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A)
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal resistor included
  • Dust cover included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
  • Suggested Connectors: 75280, 75281
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75629
Product Name Picker PC792C-1A-C1-12C-RN-X 50A Mini ISO Relay, 12VDC, SPST, Resistor
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393122-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.9000 watts
View Details