Picker Components Picker PC792C-1A-C1-12C-N-X 50A Mini ISO Relay, 12VDC, SPST PC792C-1A-C1-12C-N-X

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792C-1A-C1-12C-N-X 50A Mini ISO Relay, 12VDC, SPST - 75631 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792C-1A-C1-12C-N-X 50A Mini ISO Relay, 12VDC, SPST
75631
Picker PC792C-1A-C1-12C-N-X 50A Mini ISO Relay, 12VDC, SPST 75631
Picker Components PC792C-1A-C1-12C-N-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Type: Mini Relay Contact Action: SPST (1A) Voltage Rating: 12VDC NO Current Rating: 50A NC Current Rating: 40A Temperature Rating: -40°F (-40°C) to 257° (125°C) Terminal Type: (4) 1/4 blades Nickel plated terminals Dust cover included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Suggested Connectors: 75280 75281
  • Picker Components PC792C-1A-C1-12C-N-X Mini ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Type: Mini Relay
  • Contact Action: SPST (1A)
  • Voltage Rating: 12VDC
  • NO Current Rating: 50A
  • NC Current Rating: 40A
  • Temperature Rating: -40°F (-40°C) to 257° (125°C)
  • Terminal Type: (4) 1/4 blades
  • Nickel plated terminals
  • Dust cover included
  • Plastic mounting bracket included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
  • Suggested Connectors: 75280 75281
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75631
Product Name Picker PC792C-1A-C1-12C-N-X 50A Mini ISO Relay, 12VDC, SPST
Mounting Bracket (Flange) Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Relay - MPR10 - E-T-A Circuit Breakers
E-T-A Circuit Breakers
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
View Details
PCB Power Relay - G5RL-K1A - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details
Type 13.21-B000 - YESLY multifunction relay - 13218230B000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Throw Double Throw
Approvals IMQ-grande, CE-2, ukca
View Details
Smart Power Relay - MM9250 - Menlo Microsystems, Inc.
Menlo Microsystems, Inc.
Specs
Mounting PCBoard
Maximum Switching Current 10.00 amps
DC Power 0.1000 watts
View Details