The PC792C is an automotive plug-in relay with a plastic bracket, designed for switching up to 150 A at 14 VDC and carrying 50 A continuously at 25°C. It features a SPST-NO (1 Form A) contact, 12 VDC coil voltage, and includes a parallel diode for coil suppression. The relay operates from -40°C to 125°C, has a 1.8 W coil power consumption, and meets UL-94-V0 flammability and RoHS compliance standards. It is compatible with socket SC792 and has a weight of 48 grams with the metal bracket, though the plastic bracket version weighs 46 grams.
Mounting Type: Panel Mount with Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C1-12C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |