The PC792C-1A-C-12CN-X is a 12VDC automotive plug-in relay with a single-pole normally open (1 Form A) contact configuration, designed for switching up to 50A continuous current at 25°C and 150A for brief pulses. It features a dust cover enclosure, tin-plated terminals, and a coil power consumption of 1.8W. The relay meets RoHS compliance and has an operating temperature range of -40°C to 125°C. It conforms to the standard PC792C footprint, compatible with socket SC792, and weighs 46 grams. The contact material is AgSnO2, with a maximum switching voltage of 75VDC and a dielectric strength of 500V RMS for one minute. The relay is rated for 1×10⁵ electrical operations and 1×10⁷ mechanical operations, with operate and release times of 7ms and 2ms, respectively. Flammability rating is UL-94-V0 and it complies with FMVSS 302.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C-12CN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |