Picker Components Picker PC792C-1A-C-12C-RN-X 50A Mini ISO Relay, 12VDC, SPST, Resistor PC792C-1A-C-12C-RN-X

Description
Picker Components PC792C-1A-C-12C-RN-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Dust cover included Contact switching capacity up to 150A Lead free and RoHS compliant Suggested Connectors: 75280, 75281
Request a Quote Datasheet
Description
Picker Components PC792C-1A-C-12C-RN-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Dust cover included Contact switching capacity up to 150A Lead free and RoHS compliant Suggested Connectors: 75280, 75281
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792C-1A-C-12C-RN-X 50A Mini ISO Relay, 12VDC, SPST, Resistor - 75630 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792C-1A-C-12C-RN-X 50A Mini ISO Relay, 12VDC, SPST, Resistor
75630
Picker PC792C-1A-C-12C-RN-X 50A Mini ISO Relay, 12VDC, SPST, Resistor 75630
Picker Components PC792C-1A-C-12C-RN-X Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Dust cover included Contact switching capacity up to 150A Lead free and RoHS compliant Suggested Connectors: 75280, 75281
  • Picker Components PC792C-1A-C-12C-RN-X Mini ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal resistor included
  • Dust cover included
  • Contact switching capacity up to 150A
  • Lead free and RoHS compliant
  • Suggested Connectors: 75280, 75281
Supplier's Site Datasheet
Automotive Relays 2500-PC792C-1A-C-12C-RN-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75630 2500-PC792C-1A-C-12C-RN-X
Product Name Picker PC792C-1A-C-12C-RN-X 50A Mini ISO Relay, 12VDC, SPST, Resistor Automotive Relays
Mounting Bracket (Flange) Mount;

Bracket Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Approvals RoHS
Operating Temp -94 to 257 F (-70 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA01.0631C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers