The PC792C is an automotive plug-in or PCB relay with a 50A continuous current rating and a 75VDC maximum switching voltage, designed for automotive applications. It features a 12VDC coil with a reverse diode, tin-plated terminals, and a dust cover enclosure, conforming to the most popular automotive relay footprint. The relay has a plug-in case style, operates from -40°C to 125°C, and meets UL-94-V0 flammability and RoHS standards. It includes an AgSnO2 contact material, a coil power consumption of 2.3W (due to the reverse diode configuration), and a mechanical life of 10^7 operations. The part is compatible with socket SC792 and weighs 46 grams without a metal bracket.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792C-1A-C-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |