The PC792B is an automotive plug-in or PCB mini ISO relay with a 1C (SPDT) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a resistor across the coil, a sealed enclosure, and a metal bracket mount. The coil operates at 24 VDC with a power consumption of 15.6 W, an operate time of 10 ms, and a release time of 10 ms. Operating temperature ranges from -40°C to 125°C. Contacts are AgSnO₂ with 30 mΩ max initial resistance. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C3-24S-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |